Vishay Precision Group Rcmm 02 330K 5% K2 Am500 E3 / Ammo Vishay RCMM023303JKA20

Description
RCMM 02 330K 5% K2 AM500 e3 / AMMO
Description
RCMM 02 330K 5% K2 AM500 e3 / AMMO

Suppliers

Company
Product
Description
Supplier Links
Rcmm 02 330K 5% K2 Am500 E3 / Ammo Vishay - 68M1919 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 330K 5% K2 Am500 E3 / Ammo Vishay
68M1919
Rcmm 02 330K 5% K2 Am500 E3 / Ammo Vishay 68M1919
RCMM 02 330K 5% K2 AM500 e3 / AMMO

RCMM 02 330K 5% K2 AM500 e3 / AMMO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M1919
Product Name Rcmm 02 330K 5% K2 Am500 E3 / Ammo Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details