Vishay Precision Group Through Hole Resistors RCMM022703JKS14

Description
270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM022703JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM022703JKS14-ND
Through Hole Resistors 716-RCMM022703JKS14-ND
270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 02 270K 5% K2 Ba100 E3 / Bag Vishay - 68M1876 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 270K 5% K2 Ba100 E3 / Bag Vishay
68M1876
Rcmm 02 270K 5% K2 Ba100 E3 / Bag Vishay 68M1876
RCMM 02 270K 5% K2 BA100 e3 / BAG

RCMM 02 270K 5% K2 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMM022703JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM022703JKS14
Through Hole Resistors RCMM022703JKS14
RES 270K OHM 5% 1/2W AXIAL

RES 270K OHM 5% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RCMM022703JKS14-ND 68M1876 RCMM022703JKS14
Product Name Through Hole Resistors Rcmm 02 270K 5% K2 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details