Vishay Precision Group Through Hole Resistors RCMM0224R0JKS14

Description
24 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
24 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM0224R0JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM0224R0JKS14-ND
Through Hole Resistors 716-RCMM0224R0JKS14-ND
24 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

24 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM0224R0JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM0224R0JKS14
Through Hole Resistors RCMM0224R0JKS14
RES 24 OHM 5% 1/2W AXIAL

RES 24 OHM 5% 1/2W AXIAL

Supplier's Site Datasheet
Rcmm 02 24U 5% K2 Ba100 E3 / Bag Vishay - 68M1852 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 24U 5% K2 Ba100 E3 / Bag Vishay
68M1852
Rcmm 02 24U 5% K2 Ba100 E3 / Bag Vishay 68M1852
RCMM 02 24U 5% K2 BA100 e3 / BAG

RCMM 02 24U 5% K2 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCMM0224R0JKS14-ND RCMM0224R0JKS14 68M1852
Product Name Through Hole Resistors Through Hole Resistors Rcmm 02 24U 5% K2 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details