Vishay Precision Group Through Hole Resistors RCMM022400JKS14

Description
240 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
240 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM022400JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM022400JKS14-ND
Through Hole Resistors 716-RCMM022400JKS14-ND
240 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

240 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 02 240U 5% K2 Ba100 E3 / Bag Vishay - 68M1853 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 240U 5% K2 Ba100 E3 / Bag Vishay
68M1853
Rcmm 02 240U 5% K2 Ba100 E3 / Bag Vishay 68M1853
RCMM 02 240U 5% K2 BA100 e3 / BAG

RCMM 02 240U 5% K2 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMM022400JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM022400JKS14
Through Hole Resistors RCMM022400JKS14
RES 240 OHM 5% 1/2W AXIAL

RES 240 OHM 5% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RCMM022400JKS14-ND 68M1853 RCMM022400JKS14
Product Name Through Hole Resistors Rcmm 02 240U 5% K2 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details