The RCMM0222R0JKS14 is a through-hole resistor from Lingto Electronic Limited, designed for applications requiring reliable performance. It features a resistance value of 22 ohms with a tolerance of ±5%. The resistor has a rated power of 0.5 W at 70 °C and can handle a limiting voltage of 350 V. It is constructed with molded metal film technology, providing high insulation resistance greater than 10^7 MΩ and excellent mechanical strength. The operating temperature range is from -55 °C to +155 °C, making it suitable for various environmental conditions. The resistor is compliant with NF C 83-230 and CECC 40 100 standards, ensuring its reliability in critical applications.
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
RES 22 OHM 5% 1/2W AXIAL
RCMM 02 22U 5% K2 BA100 e3 / BAG
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 716-RCMM0222R0JKS14-ND | RCMM0222R0JKS14 | 68M1836 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Rcmm 02 22U 5% K2 Ba100 E3 / Bag Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial | ThroughHole | |
| Resistance Range | 22 ohms | 22 ohms |