Vishay Precision Group Through Hole Resistors RCMM022203JKS14

Description
220 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
220 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM022203JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM022203JKS14-ND
Through Hole Resistors 716-RCMM022203JKS14-ND
220 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

220 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 02 220K 5% K2 Ba100 E3 / Bag Vishay - 68M1849 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 220K 5% K2 Ba100 E3 / Bag Vishay
68M1849
Rcmm 02 220K 5% K2 Ba100 E3 / Bag Vishay 68M1849
RCMM 02 220K 5% K2 BA100 e3 / BAG

RCMM 02 220K 5% K2 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMM022203JKS14-ND 68M1849
Product Name Through Hole Resistors Rcmm 02 220K 5% K2 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers