Vishay Precision Group Through Hole Resistors RCMM022201JKA20

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM022201JKA20TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM022201JKA20TB-ND
Through Hole Resistors 716-RCMM022201JKA20TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcmm 02 2K2 5% K2 Am500 E3 / Ammo Vishay - 68M1841 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 2K2 5% K2 Am500 E3 / Ammo Vishay
68M1841
Rcmm 02 2K2 5% K2 Am500 E3 / Ammo Vishay 68M1841
RCMM 02 2K2 5% K2 AM500 e3 / AMMO

RCMM 02 2K2 5% K2 AM500 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMM022201JKA20TB-ND 68M1841
Product Name Through Hole Resistors Rcmm 02 2K2 5% K2 Am500 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers