The RCMM0221R5GKS14 is a through-hole resistor from Lingto Electronic Limited, designed for applications requiring reliable performance. It features a resistance value of 21.5 ohms with a tolerance of ±2%, and a power rating of 0.5 watts at 70 °C. The resistor is constructed using molded metal film technology, which provides high insulation resistance greater than 10^7 MΩ and excellent mechanical strength. This resistor is compliant with NF C 83-230 and CECC 40 100 standards, ensuring its suitability for various electronic applications. It operates effectively within a temperature range of -55 °C to +155 °C, making it versatile for different environmental conditions. The RCMM series resistors are marked with the Vishay Sfernice trademark, series, ohmic value, tolerance, and temperature coefficient, ensuring easy identification and compliance with industry standards. Engineers considering this resistor should note its robust performance characteristics and compliance with relevant standards, which may make it a suitable choice for their projects.
21.5 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
RES 21.5 OHM 2% 1/2W AXIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RCMM0221R5GKS14-ND | RCMM0221R5GKS14 |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | ThroughHole |
| Resistance Range | 21.5 ohms | 21.5 ohms |