Vishay Precision Group Through Hole Resistors RCMM022001JKS14

Description
2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM022001JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM022001JKS14-ND
Through Hole Resistors 716-RCMM022001JKS14-ND
2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM022001JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM022001JKS14
Through Hole Resistors RCMM022001JKS14
RES 2K OHM 5% 1/2W AXIAL

RES 2K OHM 5% 1/2W AXIAL

Supplier's Site Datasheet
Rcmm 02 2K 5% K2 Ba100 E3 / Bag Vishay - 68M1826 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 2K 5% K2 Ba100 E3 / Bag Vishay
68M1826
Rcmm 02 2K 5% K2 Ba100 E3 / Bag Vishay 68M1826
RCMM 02 2K 5% K2 BA100 e3 / BAG

RCMM 02 2K 5% K2 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCMM022001JKS14-ND RCMM022001JKS14 68M1826
Product Name Through Hole Resistors Through Hole Resistors Rcmm 02 2K 5% K2 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details