Vishay Precision Group Rcmm 02 1K6 5% K2 Am1000 E3 / Ammo Vishay RCMM021601JKA22

Description
RCMM 02 1K6 5% K2 AM1000 e3 / AMMO
Description
RCMM 02 1K6 5% K2 AM1000 e3 / AMMO

Suppliers

Company
Product
Description
Supplier Links
Rcmm 02 1K6 5% K2 Am1000 E3 / Ammo Vishay - 68M1777 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 1K6 5% K2 Am1000 E3 / Ammo Vishay
68M1777
Rcmm 02 1K6 5% K2 Am1000 E3 / Ammo Vishay 68M1777
RCMM 02 1K6 5% K2 AM1000 e3 / AMMO

RCMM 02 1K6 5% K2 AM1000 e3 / AMMO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M1777
Product Name Rcmm 02 1K6 5% K2 Am1000 E3 / Ammo Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details