Vishay Precision Group Through Hole Resistors RCMM021600JKS14

Description
160 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
160 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM021600JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM021600JKS14-ND
Through Hole Resistors 716-RCMM021600JKS14-ND
160 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

160 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 02 160U 5% K2 Ba100 E3 / Bag Vishay - 68M1775 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 160U 5% K2 Ba100 E3 / Bag Vishay
68M1775
Rcmm 02 160U 5% K2 Ba100 E3 / Bag Vishay 68M1775
RCMM 02 160U 5% K2 BA100 e3 / BAG

RCMM 02 160U 5% K2 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMM021600JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM021600JKS14
Through Hole Resistors RCMM021600JKS14
RES 160 OHM 5% 1/2W AXIAL

RES 160 OHM 5% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RCMM021600JKS14-ND 68M1775 RCMM021600JKS14
Product Name Through Hole Resistors Rcmm 02 160U 5% K2 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details