Vishay Intertechnology, Inc. Through Hole Resistors RCMM021542GKS14

Description
15.4 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote
Description
15.4 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RCMM021542GKS14 is a through-hole resistor from Lingto Electronic Limited, designed for applications requiring reliable performance. It operates within a resistance range of 1 Ω to 15.4 kΩ, with a rated power of 0.5 W at 70 °C and a maximum limiting voltage of 350 V. The resistor features a tolerance of ±2% and a temperature coefficient of ±100 ppm/°C, ensuring stable performance across varying temperatures. Constructed with high insulation resistance greater than 10^7 MΩ, the RCMM021542GKS14 exhibits excellent mechanical strength and is terminated with pure matte tin. It is compliant with NF C 83-230 and CECC 40 100 standards, making it suitable for various electronic applications. The resistor can withstand environmental conditions ranging from -55 °C to +155 °C, ensuring durability in diverse operating environments. Engineers considering this resistor should evaluate its specifications against their project requirements to determine its suitability.

Datasheet Summary
Powered by GS/AI

The RCMM021542GKS14 is a through-hole resistor from Lingto Electronic Limited, designed for applications requiring reliable performance. It operates within a resistance range of 1 Ω to 15.4 kΩ, with a rated power of 0.5 W at 70 °C and a maximum limiting voltage of 350 V. The resistor features a tolerance of ±2% and a temperature coefficient of ±100 ppm/°C, ensuring stable performance across varying temperatures. Constructed with high insulation resistance greater than 10^7 MΩ, the RCMM021542GKS14 exhibits excellent mechanical strength and is terminated with pure matte tin. It is compliant with NF C 83-230 and CECC 40 100 standards, making it suitable for various electronic applications. The resistor can withstand environmental conditions ranging from -55 °C to +155 °C, ensuring durability in diverse operating environments. Engineers considering this resistor should evaluate its specifications against their project requirements to determine its suitability.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM021542GKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM021542GKS14-ND
Through Hole Resistors 716-RCMM021542GKS14-ND
15.4 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

15.4 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM021542GKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM021542GKS14
Through Hole Resistors RCMM021542GKS14
RES 15.4K OHM 2% 1/2W AXIAL

RES 15.4K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 716-RCMM021542GKS14-ND RCMM021542GKS14
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details