15 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Metal Film Resistors - Through Hole 15Kohm 2% 100PPM
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RCMM021502GKS14-ND | RCMM021502GKS14 |
| Product Name | Through Hole Resistors | Metal Film Resistors - |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | ThroughHole |
| Tolerance | 2 +/- % | 2 +/- % |