Vishay Precision Group Through Hole Resistors RCMM0213R0JKS14

Description
13 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
13 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM0213R0JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM0213R0JKS14-ND
Through Hole Resistors 716-RCMM0213R0JKS14-ND
13 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

13 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM0213R0JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM0213R0JKS14
Through Hole Resistors RCMM0213R0JKS14
RES 13 OHM 5% 1/2W AXIAL

RES 13 OHM 5% 1/2W AXIAL

Supplier's Site Datasheet
Rcmm 02 13U 5% K2 Ba100 E3 / Bag Vishay - 68M1738 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 13U 5% K2 Ba100 E3 / Bag Vishay
68M1738
Rcmm 02 13U 5% K2 Ba100 E3 / Bag Vishay 68M1738
RCMM 02 13U 5% K2 BA100 e3 / BAG

RCMM 02 13U 5% K2 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCMM0213R0JKS14-ND RCMM0213R0JKS14 68M1738
Product Name Through Hole Resistors Through Hole Resistors Rcmm 02 13U 5% K2 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details