Vishay Intertechnology, Inc. Through Hole Resistors RCMM021273GKS14

Description
127 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote
Description
127 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RCMM021273GKS14 is a through-hole resistor from Lingto Electronic Limited, designed for applications requiring reliable performance. It operates within a resistance range of 1 to 332 kΩ with a rated power of 0.25 W at 70 °C. The resistor features a high insulation resistance greater than 10^7 MΩ and is compliant with NF C 83-230 and CECC 40 100 standards. It has a temperature coefficient of ±100 ppm/°C and is suitable for a temperature range of -55 °C to +155 °C. The termination is made of pure matte tin, ensuring good mechanical strength. This resistor is ideal for applications where stability and durability are critical.

Datasheet Summary
Powered by GS/AI

The RCMM021273GKS14 is a through-hole resistor from Lingto Electronic Limited, designed for applications requiring reliable performance. It operates within a resistance range of 1 to 332 kΩ with a rated power of 0.25 W at 70 °C. The resistor features a high insulation resistance greater than 10^7 MΩ and is compliant with NF C 83-230 and CECC 40 100 standards. It has a temperature coefficient of ±100 ppm/°C and is suitable for a temperature range of -55 °C to +155 °C. The termination is made of pure matte tin, ensuring good mechanical strength. This resistor is ideal for applications where stability and durability are critical.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM021273GKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM021273GKS14-ND
Through Hole Resistors 716-RCMM021273GKS14-ND
127 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

127 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM021273GKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM021273GKS14
Through Hole Resistors RCMM021273GKS14
RES 127K OHM 2% 1/2W AXIAL

RES 127K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 716-RCMM021273GKS14-ND RCMM021273GKS14
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details