Vishay Precision Group Through Hole Resistors RCMM021201JKS14

Description
1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM021201JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM021201JKS14-ND
Through Hole Resistors 716-RCMM021201JKS14-ND
1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 02 1K2 5% K2 Ba100 E3 / Bag Vishay - 68M1728 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 1K2 5% K2 Ba100 E3 / Bag Vishay
68M1728
Rcmm 02 1K2 5% K2 Ba100 E3 / Bag Vishay 68M1728
RCMM 02 1K2 5% K2 BA100 e3 / BAG

RCMM 02 1K2 5% K2 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMM021201JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM021201JKS14
Through Hole Resistors RCMM021201JKS14
RES 1.2K OHM 5% 1/2W AXIAL

RES 1.2K OHM 5% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RCMM021201JKS14-ND 68M1728 RCMM021201JKS14
Product Name Through Hole Resistors Rcmm 02 1K2 5% K2 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details