Vishay Precision Group Through Hole Resistors RCMM021200JKS14

Description
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM021200JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM021200JKS14-ND
Through Hole Resistors 716-RCMM021200JKS14-ND
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 02 120U 5% K2 Ba100 E3 / Bag Vishay - 68M1725 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 120U 5% K2 Ba100 E3 / Bag Vishay
68M1725
Rcmm 02 120U 5% K2 Ba100 E3 / Bag Vishay 68M1725
RCMM 02 120U 5% K2 BA100 e3 / BAG

RCMM 02 120U 5% K2 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMM021200JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM021200JKS14
Through Hole Resistors RCMM021200JKS14
RES 120 OHM 5% 1/2W AXIAL

RES 120 OHM 5% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RCMM021200JKS14-ND 68M1725 RCMM021200JKS14
Product Name Through Hole Resistors Rcmm 02 120U 5% K2 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details