Vishay Precision Group Rcma 2 150U 1% K3 Bo50 E3 / Box Vishay RCMA20150R0FHB25

Description
RCMA 2 150U 1% K3 BO50 e3 / BOX
Description
RCMA 2 150U 1% K3 BO50 e3 / BOX

Suppliers

Company
Product
Description
Supplier Links
Rcma 2 150U 1% K3 Bo50 E3 / Box Vishay - 69M7722 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 2 150U 1% K3 Bo50 E3 / Box Vishay
69M7722
Rcma 2 150U 1% K3 Bo50 E3 / Box Vishay 69M7722
RCMA 2 150U 1% K3 BO50 e3 / BOX

RCMA 2 150U 1% K3 BO50 e3 / BOX

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69M7722
Product Name Rcma 2 150U 1% K3 Bo50 E3 / Box Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details