Vishay Precision Group Rcma 1 432U 0,2% K3 Ba10 E3 / Bag Vishay RCMA10432R0AHS03

Description
RCMA 1 432U 0,2% K3 BA10 e3 / BAG
Description
RCMA 1 432U 0,2% K3 BA10 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcma 1 432U 0,2% K3 Ba10 E3 / Bag Vishay - 68M1160 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 1 432U 0,2% K3 Ba10 E3 / Bag Vishay
68M1160
Rcma 1 432U 0,2% K3 Ba10 E3 / Bag Vishay 68M1160
RCMA 1 432U 0,2% K3 BA10 e3 / BAG

RCMA 1 432U 0,2% K3 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M1160
Product Name Rcma 1 432U 0,2% K3 Ba10 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details