Vishay Precision Group Rcma 1 280U 1% K4 Ba10 E3 / Bag Vishay RCMA10280R0FES03

Description
RCMA 1 280U 1% K4 BA10 e3 / BAG
Description
RCMA 1 280U 1% K4 BA10 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcma 1 280U 1% K4 Ba10 E3 / Bag Vishay - 68M1138 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 1 280U 1% K4 Ba10 E3 / Bag Vishay
68M1138
Rcma 1 280U 1% K4 Ba10 E3 / Bag Vishay 68M1138
RCMA 1 280U 1% K4 BA10 e3 / BAG

RCMA 1 280U 1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M1138
Product Name Rcma 1 280U 1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers