Vishay Precision Group Through Hole Resistors RCMA0510R00FES14

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA0510R00FES14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA0510R00FES14-ND
Through Hole Resistors 716-RCMA0510R00FES14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 05 10U 1% K4 Ba100 E3 / Bag Vishay - 68M0279 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 05 10U 1% K4 Ba100 E3 / Bag Vishay
68M0279
Rcma 05 10U 1% K4 Ba100 E3 / Bag Vishay 68M0279
RCMA 05 10U 1% K4 BA100 e3 / BAG

RCMA 05 10U 1% K4 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA0510R00FES14-ND 68M0279
Product Name Through Hole Resistors Rcma 05 10U 1% K4 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details