Vishay Precision Group Through Hole Resistors RCMA0275001BEA20

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA0275001BEA20TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA0275001BEA20TB-ND
Through Hole Resistors 716-RCMA0275001BEA20TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 02 75K 0,1% K4 Am500 E3 / Ammo Vishay - 67M8321 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 02 75K 0,1% K4 Am500 E3 / Ammo Vishay
67M8321
Rcma 02 75K 0,1% K4 Am500 E3 / Ammo Vishay 67M8321
RCMA 02 75K 0,1% K4 AM500 e3 / AMMO

RCMA 02 75K 0,1% K4 AM500 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA0275001BEA20TB-ND 67M8321
Product Name Through Hole Resistors Rcma 02 75K 0,1% K4 Am500 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers