Vishay Precision Group Through Hole Resistors RCMA02700R0BES03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA02700R0BES03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA02700R0BES03-ND
Through Hole Resistors 716-RCMA02700R0BES03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 02 700U 0,1% K4 Ba10 E3 / Bag Vishay - 67M8296 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 02 700U 0,1% K4 Ba10 E3 / Bag Vishay
67M8296
Rcma 02 700U 0,1% K4 Ba10 E3 / Bag Vishay 67M8296
RCMA 02 700U 0,1% K4 BA10 e3 / BAG

RCMA 02 700U 0,1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA02700R0BES03-ND 67M8296
Product Name Through Hole Resistors Rcma 02 700U 0,1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers