Vishay Precision Group Through Hole Resistors RCMA0251101FDS14

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA0251101FDS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA0251101FDS14-ND
Through Hole Resistors 716-RCMA0251101FDS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 02 51K1 1% K5 Ba100 E3 / Bag Vishay - 67M8188 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 02 51K1 1% K5 Ba100 E3 / Bag Vishay
67M8188
Rcma 02 51K1 1% K5 Ba100 E3 / Bag Vishay 67M8188
RCMA 02 51K1 1% K5 BA100 e3 / BAG

RCMA 02 51K1 1% K5 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA0251101FDS14-ND 67M8188
Product Name Through Hole Resistors Rcma 02 51K1 1% K5 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers