Vishay Precision Group Through Hole Resistors RCMA0247000FDA20

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA0247000FDA20TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA0247000FDA20TB-ND
Through Hole Resistors 716-RCMA0247000FDA20TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 02 4K7 1% K5 Am500 E3 / Ammo Vishay - 67M8111 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 02 4K7 1% K5 Am500 E3 / Ammo Vishay
67M8111
Rcma 02 4K7 1% K5 Am500 E3 / Ammo Vishay 67M8111
RCMA 02 4K7 1% K5 AM500 e3 / AMMO

RCMA 02 4K7 1% K5 AM500 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA0247000FDA20TB-ND 67M8111
Product Name Through Hole Resistors Rcma 02 4K7 1% K5 Am500 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers