Vishay Precision Group Through Hole Resistors RCMA0239200BES03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA0239200BES03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA0239200BES03-ND
Through Hole Resistors 716-RCMA0239200BES03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 02 3K92 0,1% K4 Ba10 E3 / Bag Vishay - 67M8023 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 02 3K92 0,1% K4 Ba10 E3 / Bag Vishay
67M8023
Rcma 02 3K92 0,1% K4 Ba10 E3 / Bag Vishay 67M8023
RCMA 02 3K92 0,1% K4 BA10 e3 / BAG

RCMA 02 3K92 0,1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA0239200BES03-ND 67M8023
Product Name Through Hole Resistors Rcma 02 3K92 0,1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details