Vishay Precision Group Through Hole Resistors RCMA0237401FHS03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA0237401FHS03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA0237401FHS03-ND
Through Hole Resistors 716-RCMA0237401FHS03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 02 37K4 1% K3 Ba10 E3 / Bag Vishay - 67M8001 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 02 37K4 1% K3 Ba10 E3 / Bag Vishay
67M8001
Rcma 02 37K4 1% K3 Ba10 E3 / Bag Vishay 67M8001
RCMA 02 37K4 1% K3 BA10 e3 / BAG

RCMA 02 37K4 1% K3 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA0237401FHS03-ND 67M8001
Product Name Through Hole Resistors Rcma 02 37K4 1% K3 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details