Vishay Intertechnology, Inc. RES 9.31K OHM 2W 1% 1225 WIDE RCL12259K31FKEG

Description
RES 9.31Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 9.31Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 2W 1% 1225 WIDE - RCL12259K31FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 2W 1% 1225 WIDE
RCL12259K31FKEG
RES 9.31K OHM 2W 1% 1225 WIDE RCL12259K31FKEG
RES 9.31Kohm 2W 1% 1225 WIDE

RES 9.31Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12259K31FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12259K31FKEG-ND
Chip Resistor - Surface Mount RCL12259K31FKEG-ND
9.31 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

9.31 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12259K31FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL12259K31FKEG
Chip Resistor - Surface Mount RCL12259K31FKEG
RES SMD 9.31K OHM 2W 2512 WIDE

RES SMD 9.31K OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL12259K31FKEG RCL12259K31FKEG-ND RCL12259K31FKEG
Product Name RES 9.31K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 9310 ohms 9310 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567469 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details