Vishay Intertechnology, Inc. RES 9.1K OHM 2W 1% 1225 WIDE RCL12259K10FKEG

Description
RES 9.1Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 9.1Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 2W 1% 1225 WIDE - RCL12259K10FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 2W 1% 1225 WIDE
RCL12259K10FKEG
RES 9.1K OHM 2W 1% 1225 WIDE RCL12259K10FKEG
RES 9.1Kohm 2W 1% 1225 WIDE

RES 9.1Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12259K10FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12259K10FKEG-ND
Chip Resistor - Surface Mount RCL12259K10FKEG-ND
9.1 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

9.1 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12259K10FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL12259K10FKEG
Chip Resistor - Surface Mount RCL12259K10FKEG
RES SMD 9.1K OHM 2W 2512 WIDE

RES SMD 9.1K OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL12259K10FKEG RCL12259K10FKEG-ND RCL12259K10FKEG
Product Name RES 9.1K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 9100 ohms 9100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers