Vishay Intertechnology, Inc. RES 976 OHM 2W 1% 1225 WIDE RCL1225976RFKEG

Description
RES 976ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 976ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 2W 1% 1225 WIDE - RCL1225976RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 2W 1% 1225 WIDE
RCL1225976RFKEG
RES 976 OHM 2W 1% 1225 WIDE RCL1225976RFKEG
RES 976ohm 2W 1% 1225 WIDE

RES 976ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225976RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225976RFKEG-ND
Chip Resistor - Surface Mount RCL1225976RFKEG-ND
976 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

976 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225976RFKEG RCL1225976RFKEG-ND
Product Name RES 976 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details