Vishay Intertechnology, Inc. RES 953 OHM 2W 1% 1225 WIDE RCL1225953RFKEG

Description
RES 953ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 953ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 2W 1% 1225 WIDE - RCL1225953RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 2W 1% 1225 WIDE
RCL1225953RFKEG
RES 953 OHM 2W 1% 1225 WIDE RCL1225953RFKEG
RES 953ohm 2W 1% 1225 WIDE

RES 953ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225953RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225953RFKEG-ND
Chip Resistor - Surface Mount RCL1225953RFKEG-ND
953 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

953 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225953RFKEG RCL1225953RFKEG-ND
Product Name RES 953 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9240 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details