91 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
RES 91ohm 2W 1% 1225 WIDE
RES SMD 91 OHM 2W 2512 WIDE
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RCL122591R0FKEG-ND | RCL122591R0FKEG | RCL122591R0FKEG |
| Product Name | Chip Resistor - Surface Mount | RES 91 OHM 2W 1% 1225 WIDE | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; Wide 2512 | ||
| Resistance Range | 91 ohms | 91 ohms | 91 ohms |