Vishay Intertechnology, Inc. RES 91K OHM 2W 5% 1225 WIDE RCL122591K0JNEG

Description
RES 91Kohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 91Kohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91K OHM 2W 5% 1225 WIDE - RCL122591K0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91K OHM 2W 5% 1225 WIDE
RCL122591K0JNEG
RES 91K OHM 2W 5% 1225 WIDE RCL122591K0JNEG
RES 91Kohm 2W 5% 1225 WIDE

RES 91Kohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122591K0JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122591K0JNEG-ND
Chip Resistor - Surface Mount RCL122591K0JNEG-ND
91 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

91 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122591K0JNEG RCL122591K0JNEG-ND
Product Name RES 91K OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 91000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 909 ohms
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers