Vishay Intertechnology, Inc. RES 910 OHM 2W 1% 1225 WIDE RCL1225910RFKEG

Description
RES 910ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 910ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 2W 1% 1225 WIDE - RCL1225910RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 2W 1% 1225 WIDE
RCL1225910RFKEG
RES 910 OHM 2W 1% 1225 WIDE RCL1225910RFKEG
RES 910ohm 2W 1% 1225 WIDE

RES 910ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225910RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225910RFKEG-ND
Chip Resistor - Surface Mount RCL1225910RFKEG-ND
910 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

910 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1225910RFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL1225910RFKEG
Chip Resistor - Surface Mount RCL1225910RFKEG
RES SMD 910 OHM 2W 2512 WIDE

RES SMD 910 OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL1225910RFKEG RCL1225910RFKEG-ND RCL1225910RFKEG
Product Name RES 910 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 910 ohms 910 ohms 910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567771 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details