Vishay Intertechnology, Inc. RES 90.9K OHM 2W 1% 1225 WIDE RCL122590K9FKEG

Description
RES 90.9Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 90.9Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 2W 1% 1225 WIDE - RCL122590K9FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 2W 1% 1225 WIDE
RCL122590K9FKEG
RES 90.9K OHM 2W 1% 1225 WIDE RCL122590K9FKEG
RES 90.9Kohm 2W 1% 1225 WIDE

RES 90.9Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122590K9FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122590K9FKEG-ND
Chip Resistor - Surface Mount RCL122590K9FKEG-ND
90.9 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

90.9 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122590K9FKEG RCL122590K9FKEG-ND
Product Name RES 90.9K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 90900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD915JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details