Vishay Intertechnology, Inc. RES 8.06 OHM 2W 1% 1225 WIDE RCL12258R06FKEG

Description
RES 8.06ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 8.06ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 2W 1% 1225 WIDE - RCL12258R06FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 2W 1% 1225 WIDE
RCL12258R06FKEG
RES 8.06 OHM 2W 1% 1225 WIDE RCL12258R06FKEG
RES 8.06ohm 2W 1% 1225 WIDE

RES 8.06ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12258R06FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12258R06FKEG-ND
Chip Resistor - Surface Mount RCL12258R06FKEG-ND
8.06 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

8.06 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12258R06FKEG RCL12258R06FKEG-ND
Product Name RES 8.06 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details