Vishay Intertechnology, Inc. RES 82 OHM 2W 5% 1225 WIDE RCL122582R0JNEG

Description
RES 82ohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 82ohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 2W 5% 1225 WIDE - RCL122582R0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 2W 5% 1225 WIDE
RCL122582R0JNEG
RES 82 OHM 2W 5% 1225 WIDE RCL122582R0JNEG
RES 82ohm 2W 5% 1225 WIDE

RES 82ohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122582R0JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122582R0JNEG-ND
Chip Resistor - Surface Mount RCL122582R0JNEG-ND
82 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

82 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122582R0JNEG RCL122582R0JNEG-ND
Product Name RES 82 OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573263 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details