Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL1225820RJNEG

Description
820 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
820 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2472-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2472-2-ND
Chip Resistor - Surface Mount 541-2472-2-ND
820 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

820 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2472-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2472-1-ND
Chip Resistor - Surface Mount 541-2472-1-ND
820 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

820 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2472-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2472-6-ND
Chip Resistor - Surface Mount 541-2472-6-ND
820 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

820 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 820 OHM 2W 5% 1225 WIDE - RCL1225820RJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 2W 5% 1225 WIDE
RCL1225820RJNEG
RES 820 OHM 2W 5% 1225 WIDE RCL1225820RJNEG
RES 820ohm 2W 5% 1225 WIDE

RES 820ohm 2W 5% 1225 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-2472-2-ND RCL1225820RJNEG
Product Name Chip Resistor - Surface Mount RES 820 OHM 2W 5% 1225 WIDE
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details