Vishay Intertechnology, Inc. RES 7.68 OHM 2W 1% 1225 WIDE RCL12257R68FKEG

Description
RES 7.68ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 7.68ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68 OHM 2W 1% 1225 WIDE - RCL12257R68FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68 OHM 2W 1% 1225 WIDE
RCL12257R68FKEG
RES 7.68 OHM 2W 1% 1225 WIDE RCL12257R68FKEG
RES 7.68ohm 2W 1% 1225 WIDE

RES 7.68ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12257R68FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12257R68FKEG-ND
Chip Resistor - Surface Mount RCL12257R68FKEG-ND
7.68 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

7.68 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12257R68FKEG RCL12257R68FKEG-ND
Product Name RES 7.68 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 7.68 ohms 7.68 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176757-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers