Vishay Intertechnology, Inc. RES 7.5K OHM 2W 1% 1225 WIDE RCL12257K50FKEG

Description
RES 7.5Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 7.5Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 2W 1% 1225 WIDE - RCL12257K50FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 2W 1% 1225 WIDE
RCL12257K50FKEG
RES 7.5K OHM 2W 1% 1225 WIDE RCL12257K50FKEG
RES 7.5Kohm 2W 1% 1225 WIDE

RES 7.5Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12257K50FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12257K50FKEG-ND
Chip Resistor - Surface Mount RCL12257K50FKEG-ND
7.5 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12257K50FKEG RCL12257K50FKEG-ND
Product Name RES 7.5K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 7500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details