Vishay Intertechnology, Inc. RES 78.7K OHM 2W 1% 1225 WIDE RCL122578K7FKEG

Description
RES 78.7Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 78.7Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 2W 1% 1225 WIDE - RCL122578K7FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 2W 1% 1225 WIDE
RCL122578K7FKEG
RES 78.7K OHM 2W 1% 1225 WIDE RCL122578K7FKEG
RES 78.7Kohm 2W 1% 1225 WIDE

RES 78.7Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122578K7FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122578K7FKEG-ND
Chip Resistor - Surface Mount RCL122578K7FKEG-ND
78.7 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

78.7 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122578K7FKEG RCL122578K7FKEG-ND
Product Name RES 78.7K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 78700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details