Vishay Intertechnology, Inc. RES 787 OHM 2W 1% 1225 WIDE RCL1225787RFKEG

Description
RES 787ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 787ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787 OHM 2W 1% 1225 WIDE - RCL1225787RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 2W 1% 1225 WIDE
RCL1225787RFKEG
RES 787 OHM 2W 1% 1225 WIDE RCL1225787RFKEG
RES 787ohm 2W 1% 1225 WIDE

RES 787ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225787RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225787RFKEG-ND
Chip Resistor - Surface Mount RCL1225787RFKEG-ND
787 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

787 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225787RFKEG RCL1225787RFKEG-ND
Product Name RES 787 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 787 ohms 787 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
3 suppliers
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details