Vishay Intertechnology, Inc. RES 768 OHM 2W 1% 1225 WIDE RCL1225768RFKEG

Description
RES 768ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 768ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 2W 1% 1225 WIDE - RCL1225768RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 2W 1% 1225 WIDE
RCL1225768RFKEG
RES 768 OHM 2W 1% 1225 WIDE RCL1225768RFKEG
RES 768ohm 2W 1% 1225 WIDE

RES 768ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225768RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225768RFKEG-ND
Chip Resistor - Surface Mount RCL1225768RFKEG-ND
768 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

768 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225768RFKEG RCL1225768RFKEG-ND
Product Name RES 768 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details