Vishay Intertechnology, Inc. RES 75 OHM 2W 1% 1225 WIDE RCL122575R0FKEG

Description
RES 75ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 75ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 2W 1% 1225 WIDE - RCL122575R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 2W 1% 1225 WIDE
RCL122575R0FKEG
RES 75 OHM 2W 1% 1225 WIDE RCL122575R0FKEG
RES 75ohm 2W 1% 1225 WIDE

RES 75ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL75.0EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL75.0EDKR-ND
Chip Resistor - Surface Mount RCL75.0EDKR-ND
75 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

75 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL75.0ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL75.0ECT-ND
Chip Resistor - Surface Mount RCL75.0ECT-ND
75 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

75 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL75.0ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL75.0ETR-ND
Chip Resistor - Surface Mount RCL75.0ETR-ND
75 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

75 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL122575R0FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL122575R0FKEG
Chip Resistor - Surface Mount RCL122575R0FKEG
RES SMD 75 OHM 2W 2512 WIDE

RES SMD 75 OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL122575R0FKEG RCL75.0EDKR-ND RCL122575R0FKEG
Product Name RES 75 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573201 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details