Vishay Intertechnology, Inc. RES 750K OHM 2W 1% 1225 WIDE RCL1225750KFKEG

Description
RES 750Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 750Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 2W 1% 1225 WIDE - RCL1225750KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 2W 1% 1225 WIDE
RCL1225750KFKEG
RES 750K OHM 2W 1% 1225 WIDE RCL1225750KFKEG
RES 750Kohm 2W 1% 1225 WIDE

RES 750Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225750KFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225750KFKEG-ND
Chip Resistor - Surface Mount RCL1225750KFKEG-ND
750 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

750 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225750KFKEG RCL1225750KFKEG-ND
Product Name RES 750K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 750000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD365GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details