Vishay Intertechnology, Inc. RES 732K OHM 2W 1% 1225 WIDE RCL1225732KFKEG

Description
RES 732Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 732Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732K OHM 2W 1% 1225 WIDE - RCL1225732KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732K OHM 2W 1% 1225 WIDE
RCL1225732KFKEG
RES 732K OHM 2W 1% 1225 WIDE RCL1225732KFKEG
RES 732Kohm 2W 1% 1225 WIDE

RES 732Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225732KFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225732KFKEG-ND
Chip Resistor - Surface Mount RCL1225732KFKEG-ND
732 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

732 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225732KFKEG RCL1225732KFKEG-ND
Product Name RES 732K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 732000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers