Vishay Intertechnology, Inc. RES 6.2 OHM 2W 5% 1225 WIDE RCL12256R20JNEG

Description
RES 6.2ohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 6.2ohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2 OHM 2W 5% 1225 WIDE - RCL12256R20JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 2W 5% 1225 WIDE
RCL12256R20JNEG
RES 6.2 OHM 2W 5% 1225 WIDE RCL12256R20JNEG
RES 6.2ohm 2W 5% 1225 WIDE

RES 6.2ohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12256R20JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12256R20JNEG-ND
Chip Resistor - Surface Mount RCL12256R20JNEG-ND
6.2 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

6.2 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12256R20JNEG RCL12256R20JNEG-ND
Product Name RES 6.2 OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 6.2 ohms 6.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details