Vishay Intertechnology, Inc. RES 6.2K OHM 2W 5% 1225 WIDE RCL12256K20JNEG

Description
RES 6.2Kohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 6.2Kohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 2W 5% 1225 WIDE - RCL12256K20JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 2W 5% 1225 WIDE
RCL12256K20JNEG
RES 6.2K OHM 2W 5% 1225 WIDE RCL12256K20JNEG
RES 6.2Kohm 2W 5% 1225 WIDE

RES 6.2Kohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12256K20JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12256K20JNEG-ND
Chip Resistor - Surface Mount RCL12256K20JNEG-ND
6.2 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

6.2 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12256K20JNEG RCL12256K20JNEG-ND
Product Name RES 6.2K OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 6200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2674FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details