Vishay Intertechnology, Inc. RES 68 OHM 2W 1% 1225 WIDE RCL122568R0FKEG

Description
RES 68ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 68ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 2W 1% 1225 WIDE - RCL122568R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 2W 1% 1225 WIDE
RCL122568R0FKEG
RES 68 OHM 2W 1% 1225 WIDE RCL122568R0FKEG
RES 68ohm 2W 1% 1225 WIDE

RES 68ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122568R0FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122568R0FKEG-ND
Chip Resistor - Surface Mount RCL122568R0FKEG-ND
68 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

68 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL122568R0FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL122568R0FKEG
Chip Resistor - Surface Mount RCL122568R0FKEG
RES SMD 68 OHM 2W 2512 WIDE

RES SMD 68 OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL122568R0FKEG RCL122568R0FKEG-ND RCL122568R0FKEG
Product Name RES 68 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details