Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL1225680KJNEG

Description
680 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
680 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL680KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL680KFTR-ND
Chip Resistor - Surface Mount RCL680KFTR-ND
680 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

680 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 680K OHM 2W 5% 1225 WIDE - RCL1225680KJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 2W 5% 1225 WIDE
RCL1225680KJNEG
RES 680K OHM 2W 5% 1225 WIDE RCL1225680KJNEG
RES 680Kohm 2W 5% 1225 WIDE

RES 680Kohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225680KJNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL1225680KJNEG
Chip Resistor - Surface Mount RCL1225680KJNEG
RES SMD 680K OHM 2W 2512 WIDE

RES SMD 680K OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL680KFTR-ND RCL1225680KJNEG RCL1225680KJNEG
Product Name Chip Resistor - Surface Mount RES 680K OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details